3M 3M 8403 Green Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 61456 70006103843

Description
3M 8403 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 61456 - 021200-61456 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 61456
021200-61456
3M 8403 Green Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 61456 021200-61456
3M 8403 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61456
Product Name 3M 8403 Green Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 61456
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High Temperature Paint Masking Tape - 2693 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0085 inches (0.2159 mm)
Adhesive Crepe Paper
View Details