3M 3M Scotch 213 Tan Masking/Painter's Tape - 16 mm Width x 330 m Length - 05817 70006377827

Description
3M Scotch 213 tan masking/painter's tape comes in a 16 mm width, 330 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.
Description
3M Scotch 213 tan masking/painter's tape comes in a 16 mm width, 330 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 213 Tan Masking/Painter's Tape - 16 mm Width x 330 m Length - 05817 - 051115-05817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 213 Tan Masking/Painter's Tape - 16 mm Width x 330 m Length - 05817
051115-05817
3M Scotch 213 Tan Masking/Painter's Tape - 16 mm Width x 330 m Length - 05817 051115-05817
3M Scotch 213 tan masking/painter's tape comes in a 16 mm width, 330 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

3M Scotch 213 tan masking/painter's tape comes in a 16 mm width, 330 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05817
Product Name 3M Scotch 213 Tan Masking/Painter's Tape - 16 mm Width x 330 m Length - 05817
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Crepe Paper Masking Tape - CP66 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0057 inches (0.1448 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details