3M 3M Scotch 232 Tan Masking/Painter's Tape - 30 in Width x 60 yd Length - 94631 70006380870

Description
3M Scotch 232 tan masking/painter's tape comes in a 30 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 232 tan masking/painter's tape comes in a 30 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 232 Tan Masking/Painter's Tape - 30 in Width x 60 yd Length - 94631 - 051138-94631 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 232 Tan Masking/Painter's Tape - 30 in Width x 60 yd Length - 94631
051138-94631
3M Scotch 232 Tan Masking/Painter's Tape - 30 in Width x 60 yd Length - 94631 051138-94631
3M Scotch 232 tan masking/painter's tape comes in a 30 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 232 tan masking/painter's tape comes in a 30 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94631
Product Name 3M Scotch 232 Tan Masking/Painter's Tape - 30 in Width x 60 yd Length - 94631
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 3.94 inches (100 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
High Temperature Thermal Spray Masking Tape - 500-20 - Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Silicone Rubber/Glass Cloth
Carrier / Backing Cloth / Fabric; Rubber; Silicone
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details