3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 03774 70006320488

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 03774 - 021200-03774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 03774
021200-03774
3M Scotch 231/231A Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 03774 021200-03774
3M Scotch 231/231A tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03774
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 03774
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Foil/Scrim/Kraft (FSK) Tape - 338 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details