3M 3M Scotch 2380 Tan Masking/Painter's Tape - 7 in Width x 60 yd Length - 94718 70006381696

Description
3M Scotch 2380 tan masking/painter's tape comes in a 7 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 7 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 7 in Width x 60 yd Length - 94718 - 051138-94718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 7 in Width x 60 yd Length - 94718
051138-94718
3M Scotch 2380 Tan Masking/Painter's Tape - 7 in Width x 60 yd Length - 94718 051138-94718
3M Scotch 2380 tan masking/painter's tape comes in a 7 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 7 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94718
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 7 in Width x 60 yd Length - 94718
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.97 inches (50 mm)
View Details
Skived PTFE Tape - 2045-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details