3M 3M Scotch 2525 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 55562 70006320280

Description
3M Scotch 2525 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2525 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2525 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 55562 - 021200-55562 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2525 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 55562
021200-55562
3M Scotch 2525 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 55562 021200-55562
3M Scotch 2525 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2525 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55562
Product Name 3M Scotch 2525 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 55562
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.4724 inches (12 mm)
View Details
Low Residue Duct Tape - 149 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0095 inches (0.2413 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details