3M 3M Scotch 2525 Orange Masking/Painter's Tape - 36 mm Width x 55 m Length - 55564 70006320306

Description
3M Scotch 2525 orange masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2525 orange masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2525 Orange Masking/Painter's Tape - 36 mm Width x 55 m Length - 55564 - 021200-55564 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2525 Orange Masking/Painter's Tape - 36 mm Width x 55 m Length - 55564
021200-55564
3M Scotch 2525 Orange Masking/Painter's Tape - 36 mm Width x 55 m Length - 55564 021200-55564
3M Scotch 2525 orange masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2525 orange masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55564
Product Name 3M Scotch 2525 Orange Masking/Painter's Tape - 36 mm Width x 55 m Length - 55564
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Splicing Tape - 253 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Splicing Tape
Adhesive Flatback Paper
Carrier / Backing Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details