3M 3M 8403 Green Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 61457 70006103850

Description
3M 8403 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 61457 - 021200-61457 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 61457
021200-61457
3M 8403 Green Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 61457 021200-61457
3M 8403 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61457
Product Name 3M 8403 Green Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 61457
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Polyimide Silicone Adhesive Tape - 1801 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0671 mm)
Adhesive Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details