R. S. Hughes Company, Inc. Datasheets for Cloth Tapes
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes—duct tape.
Cloth Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 03432 tan masking/painter's tape comes in a 36 mm width, 32 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 03435 green masking/painter's tape comes in a 48 mm width, 32 m length and is packaged 1 roll per pack, 12 rolls per case. | |
| 3M 06293 masking/painter's tape comes in a 21 mm width, 49 m length and is packaged 1 box per pack, 1 box per case. | |
| 3M 06297 masking/painter's tape comes in a 13 mm width, 50 m length and is packaged 1 box per pack, 1 box per case. | |
| 3M 06298 masking/painter's tape comes in a 19 mm width, 35 m length and is packaged 1 roll per case. | |
| 3M 06652 yellow masking/painter's tape comes in a 18 mm width, 55 m length and is packaged 1 roll per pack, 48 rolls per case. | |
| 3M 06653 yellow masking/painter's tape comes in a 24 mm width, 55 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 06654 yellow masking/painter's tape comes in a 36 mm width, 55 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 06656 yellow masking/painter's tape comes in a 48 mm width, 55 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 1280 red circuit plating tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 per case. | |
| 3M 1280 red circuit plating tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 per case. | |
| 3M 1280 red circuit plating tape comes in a 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 18 per case. | |
| 3M 1280 red circuit plating tape comes in a 2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 per case. | |
| 3M 1280 red circuit plating tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 per case. | |
| 3M 1280 red circuit plating tape comes in a 3 in width, 144 yd length, uses a rubber adhesive and is packaged 3 per case. | |
| 3M 1280 red circuit plating tape comes in a 3/4 in width, 144 yd length, uses a rubber adhesive and is packaged 12 per case. | |
| 3M 200 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 2030 masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties... | |
| 3M 2030 masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties this... | |
| 3M 2030 masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties this... | |
| 3M 2307 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used... | |
| 3M 2307 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 2308 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a... | |
| 3M 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 27 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M 27 white cloth tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 27 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to... | |
| 3M 27 white cloth tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to... | |
| 3M 27 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 27 white cloth tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to... | |
| 3M 283R red masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. | |
| 3M 2979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides... | |
| 3M 2979 silver duct tape comes in a 2.83 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides... | |
| 3M 3051 white masking/painter's tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 3051 white masking/painter's tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 3051 white masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 33419 masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 rolls per case. | |
| 3M 3342W white cloth tape comes in a 4 1/2 in width, 200 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. This product is a... | |
| 3M 3342W white cloth tape comes in a 4 in width, 55 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. This product is a double-sided... | |
| 3M 346 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 18 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 24 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 36 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 3 per case. In addition to the other properties... | |
| 3M 361 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in... | |
| 3M 361 white cloth tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 3 in width, 60 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the... | |
| 3M 365 white cloth tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength... | |
| 3M 365 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength... | |
| 3M 365 white cloth tape comes in a 2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength... | |
| 3M 365 white cloth tape comes in a 3 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength... | |
| 3M 365 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used in... | |
| 3M 365 white cloth tape comes in a 4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength... | |
| 3M 365 white cloth tape comes in a 5 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength... | |
| 3M 3650 white cloth tape comes in a 4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength... | |
| 3M 3650 white cloth tape comes in a 5 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Can be used in... | |
| 3M 390 green cloth tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a... | |
| 3M 390 silver cloth tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 394 white cloth tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength... | |
| 3M 394 white cloth tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of... | |
| 3M 394 white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of... | |
| 3M 394 white cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of... | |
| 3M 3979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides... | |
| 3M 470 tan masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M 470 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 480 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 483 black masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 black masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 black masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 483 blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 clear masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 clear masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 483 red masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 red masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 white masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 white masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 white masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 483 yellow masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 yellow masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 69 white cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 96 rolls per case. Can be used to a... | |
| 3M 69 white cloth tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 18 rolls per case. Can be used to a... | |
| 3M 69 white cloth tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used to a... | |
| 3M 69 white cloth tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 50 per case. Can be used to a maximum... | |
| 3M 69 white cloth tape comes in a 3/8 in width, 36 yd length, uses a silicone adhesive and is packaged 96 rolls per case. Can be used to a... | |
| 3M 7300 clear masking/painter's tape comes in a 12 in width, 1500 ft length and is packaged 3 per case. Can be used to a maximum temperature of +310 F. | |
| 3M 7300 clear masking/painter's tape comes in a 18 in width, 1500 ft length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 3 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 36 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 6 in width, 1500 ft length and is packaged 6 per case. Can be used to a maximum temperature of +310 F. | |
| 3M 7300 clear masking/painter's tape comes in a 9 in width, 1500 ft length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum... | |
| 3M 8402 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the... | |
| 3M 8403 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following... | |
| 3M 8412 clear masking/painter's tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following... | |
| 3M 8412 clear masking/painter's tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 8412 clear masking/painter's tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8902 blue masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following... | |
| 3M 8905 blue masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8992L green masking tape comes in a 25 in width, 72 yd length and uses a silicone adhesive. Can be used in the following temperature range: -60 F to... | |
| 3M 955-K duct tape comes in a 1.88 in width, 55 yd length and is packaged 24 rolls per case. | |
| 3M 97056 cloth tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive... | |
| 3M Highland 06541 natural masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 48 rolls per case. | |
| 3M Highland 06542 natural masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M Highland 06543 natural masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M Highland 06544 natural masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 36 rolls per case. | |
| 3M Scotch 1145-A duct tape comes in a 1.88 in width, 45 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2020 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 16 rolls per case. | |
| 3M Scotch 2020 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M Scotch 2020-24EVP masking/painter's tape comes in a 0.94 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M Scotch 2020-36A-CP masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 6 rolls per pack. | |
| 3M Scotch 2025 green masking/painter's tape comes in a 0.94 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2025 green masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 16 rolls per case. | |
| 3M Scotch 2025 green masking/painter's tape comes in a 1.88 in width, 60.1 yd length and is packaged 12 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 0.7 in width, 60.1 yd length and is packaged 48 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 0.94 in width, 60.1 yd length and is packaged 36 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 1.81 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 1.88 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 2.82 in width, 60.1 yd length and is packaged 12 rolls per case. | |
| 3M Scotch 2105-CD clear duct tape comes in a 1.5 in width, 5 yd length and is packaged 12 rolls per case. | |
| 3M Scotch 2120-C clear duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. In addition to the other properties this product... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 24 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 6 per box, 4 boxes per case. | |
| 3M Scotch 218 green masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 6 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 288 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 4 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 8 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 222 white masking/painter's tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 222 white masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 222 white masking/painter's tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2230-C duct tape comes in a 1.88 in width, 30 yd length and is packaged 9 rolls per case. In addition to the other properties this product is... | |
| 3M Scotch 233 masking/painter's tape comes in a 3 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 rolls per case. Can... | |
| 3M Scotch 233 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per pack, 144 rolls per case. | |
| 3M Scotch 2330-C duct tape comes in a 1.88 in width, 30 yd length and is packaged 12 rolls per case. Some duct tapes have grades assigned to them. This... | |
| 3M Scotch 2360-C duct tape comes in a 1.88 in width, 60 yd length and is packaged 9 rolls per case. Some duct tapes have grades assigned to them. This... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2420-A duct tape comes in a 1.88 in width, 20 yd length and is packaged 12 rolls per case. In addition to the other properties this product is... | |
| 3M Scotch 2545-A duct tape comes in a 1.88 in width, 45 yd length and is packaged 12 rolls per case. In addition to the other properties this product is... | |
| 3M Scotch 256 green masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 256 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 256 red masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 256 red masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 256 red masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per inner, 96 per case. Can be... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 36 per case. Can be... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per inner, 144 per case. Can be... | |
| 3M Scotch 256 white masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 36 mm width, 250 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to... | |
| 3M Scotch 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 905 black duct tape comes in a 1.42 in width, 5 yd length and is packaged 2 rolls per pack, 6 packs per case. | |
| 3M Scotch 905 duct tape comes in a 1.42 in width, 5 yd length and is packaged 2 rolls per pack, 6 packs per case. | |
| 3M Scotch 905 green duct tape comes in a 1.42 in width, 5 yd length and is packaged 2 rolls per pack, 6 packs per case. | |
| 3M Scotch 905 multi-color duct tape comes in a 1.42 in width, 5 yd length and is packaged 2 rolls per pack, 6 packs per case. | |
| 3M Scotch 905 pink duct tape comes in a 1.42 in width, 5 yd length and is packaged 2 rolls per pack, 6 packs per case. | |
| 3M Scotch 905 purple duct tape comes in a 1.42 in width, 5 yd length and is packaged 2 rolls per pack, 6 packs per case. | |
| 3M Scotch 910 black duct tape comes in a 1.88 in width, 10 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 910 duct tape comes in a 1.88 in width, 10 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 910 green duct tape comes in a 1.88 in width, 10 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 910 pink duct tape comes in a 1.88 in width, 10 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 910 purple duct tape comes in a 1.88 in width, 10 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 black duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 cherry red duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 green apple duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 hot pink duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 sea blue duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 sunshine yellow duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 tangerine orange duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 turquoise duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch 920 violet purple duct tape comes in a 1.88 in width, 20 yd length and is packaged 6 rolls per case. | |
| 3M Scotch P0030 duct tape comes in a 1.88 in width, 30 yd length and is packaged 16 rolls per case. | |
| 3M Scotch P2425-B duct tape comes in a 1.88 in width, 25 yd length and is packaged 12 rolls per case. In addition to the other properties this product is... | |
| 3M ScotchBlue 2080 masking/painter's tape comes in a 1.5 in width, 45 yd length and is packaged 8 per case. | |
| 3M Tartan 5142-18E tan masking/painter's tape comes in a 0.7 in width, 60.1 yd length and is packaged 16 rolls per case. | |
| Polyken Berry Plastics black duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 1.75 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 92 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 102 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 152 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 20 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 50 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 48 mm width, 45 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics black duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics black duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 6 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics black duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics black duct tape comes in a 60 in width, 800 yd length, uses a rubber adhesive and is packaged 800 rolls per case, 1 case per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 72 mm width, 45 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics black duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. | |
| Polyken Berry Plastics blue duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics blue duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics blue duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics blue duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics blue duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics blue duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics blue duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics brown duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics brown duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics brown duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics brown duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics brown duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics green duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics green duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics green duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics green duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics green duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics green duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics green duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. | |
| Polyken Berry Plastics olive duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 2.5 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics olive duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics olive duct tape comes in a 60 in width, 55 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics olive duct tape comes in a 711 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case, 27 cases per pallet. | |
| Polyken Berry Plastics red duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics red duct tape comes in a 20 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 50 cases per pallet. | |
| Polyken Berry Plastics red duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics red duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics red duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics red duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics red duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics red duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 1.5 in width, 250 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 2.5 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 48 mm width, 10 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 48 mm width, 9 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics silver duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 1 case per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics silver duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics silver duct tape comes in a 72 mm width, 50 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics silver duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. | |
| Polyken Berry Plastics tan duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics tan duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics tan duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics tan duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics tan duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 152 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 20 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 50 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics white duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics white duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics white duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics white duct tape comes in a 60 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics white duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics white duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. | |
| Polyken Berry Plastics yellow duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. | |
| Polyken Berry Plastics yellow duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics yellow duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet. | |
| Polyken Berry Plastics yellow duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F... | |
| Polyken Berry Plastics yellow duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. | |
| Polyken black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 40... | |
| Polyken black gaffer's tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 1422 mm width, 1097 m length, uses a rubber adhesive and is packaged 1560 rolls per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 40... | |
| Polyken black gaffer's tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 40... | |
| Polyken black gaffer's tape comes in a 56 mm width, 1000 yd length, uses a rubber adhesive and is packaged 1000 rolls per case. Provides a tensile strength of 40... | |
| Polyken black gaffer's tape comes in a 56 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 56 mm width, 55 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 40... | |
| Polyken black gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 40... | |
| Polyken black gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 72 mm width, 50 m length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 42... | |
| Polyken black gaffer's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 40... | |
| Polyken brown gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken brown gaffer's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 42... | |
| Polyken brown gaffer's tape comes in a 56 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken brown gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken gray gaffer's tape comes in a 1422 mm width, 1097 m length, uses a rubber adhesive and is packaged 1560 rolls per case. Provides a tensile strength of 42... | |
| Polyken gray gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken gray gaffer's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 42... | |
| Polyken gray gaffer's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 42... | |
| Polyken gray gaffer's tape comes in a 56 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken gray gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken green gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken green gaffer's tape comes in a 24 mm width, 45 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42... | |
| Polyken green gaffer's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 42... | |
| Polyken green gaffer's tape comes in a 48 mm width, 45 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken green gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken green gaffer's tape comes in a 57 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken green gaffer's tape comes in a 59 mm width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken off-white cloth tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 48 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 48 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 12 in width, 25 yd length, uses a rubber adhesive and is packaged 4 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 2 in width, 25 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 3 in width, 25 yd length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 48 mm width, 33 mm length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 60 in width, 36 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 60 in width, 684 yd length, uses a rubber adhesive and is packaged 400 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 60 in width, 684 yd length, uses a rubber adhesive and is packaged 684 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following... | |
| Polyken off-white cloth tape comes in a 72 mm width, 33 m length, uses a rubber adhesive and is packaged 16 units per case. Can be used in the following... | |
| Polyken orange gaffer's tape comes in a 24 mm width, 45 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42... | |
| Polyken orange gaffer's tape comes in a 48 mm width, 45 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken orange gaffer's tape comes in a 57 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken orange gaffer's tape comes in a 59 mm width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken pink gaffer's tape comes in a 24 mm width, 45 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42... | |
| Polyken pink gaffer's tape comes in a 48 mm width, 45 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken pink gaffer's tape comes in a 57 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken pink gaffer's tape comes in a 59 mm width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken red gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42... | |
| Polyken red gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken red gaffer's tape comes in a 56 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken red gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 40... | |
| Polyken white gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 1422 mm width, 1097 m length, uses a rubber adhesive and is packaged 1560 rolls per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 40... | |
| Polyken white gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 56 mm width, 1000 yd length, uses a rubber adhesive and is packaged 1000 rolls per case. Provides a tensile strength of 40... | |
| Polyken white gaffer's tape comes in a 56 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 56 mm width, 55 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 40... | |
| Polyken white gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 40... | |
| Polyken white gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken white gaffer's tape comes in a 72 mm width, 50 m length, uses a rubber adhesive and is packaged 16 rolls per case. Provides a tensile strength of 42... | |
| Polyken yellow gaffer's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken yellow gaffer's tape comes in a 24 mm width, 45 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42... | |
| Polyken yellow gaffer's tape comes in a 48 mm width, 45 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 42... | |
| Polyken yellow gaffer's tape comes in a 56 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken yellow gaffer's tape comes in a 56 mm width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... | |
| Polyken yellow gaffer's tape comes in a 57 mm width, 1200 yd length, uses a rubber adhesive and is packaged 1200 rolls per case. Provides a tensile strength of 42... | |
| Polyken yellow gaffer's tape comes in a 59 mm width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 42... |
| Next >> |