3M 3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 61037 70006096922

Description
3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 288 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 288 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 61037 - 021200-61037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 61037
021200-61037
3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 61037 021200-61037
3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 288 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 288 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61037
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 61037
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 2.95 inches (75 mm)
View Details
Single Coated Black Polyethylene Foam Tape - 3316-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details