3M 3M Scotch 2510 Black Masking/Painter's Tape - 36 mm Width x 55 m Length - 22813 70006312287

Description
3M Scotch 2510 black masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2510 black masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2510 Black Masking/Painter's Tape - 36 mm Width x 55 m Length - 22813 - 021200-22813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2510 Black Masking/Painter's Tape - 36 mm Width x 55 m Length - 22813
021200-22813
3M Scotch 2510 Black Masking/Painter's Tape - 36 mm Width x 55 m Length - 22813 021200-22813
3M Scotch 2510 black masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2510 black masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22813
Product Name 3M Scotch 2510 Black Masking/Painter's Tape - 36 mm Width x 55 m Length - 22813
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Flatback Paper Masking Tape - PS3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0079 inches (0.2007 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details