3M 3M 346 Tan Masking/Painter's Tape - 17 in Width x 60 yd Length - 95987 70006386000

Description
3M 346 tan masking/painter's tape comes in a 17 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.
Description
3M 346 tan masking/painter's tape comes in a 17 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 346 Tan Masking/Painter's Tape - 17 in Width x 60 yd Length - 95987 - 051138-95987 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 346 Tan Masking/Painter's Tape - 17 in Width x 60 yd Length - 95987
051138-95987
3M 346 Tan Masking/Painter's Tape - 17 in Width x 60 yd Length - 95987 051138-95987
3M 346 tan masking/painter's tape comes in a 17 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

3M 346 tan masking/painter's tape comes in a 17 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95987
Product Name 3M 346 Tan Masking/Painter's Tape - 17 in Width x 60 yd Length - 95987
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Cloth Insulating Tape - 730 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details