R. S. Hughes Company, Inc. Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Page: 1 2 3 4 5 6 7 10 20 22
Product Name Notes
3M 1039 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum...
3M 1039 insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum...
3M 1039 insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum...
3M 1046 insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a...
3M 1046 insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a...
3M 1046 insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M 1076 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum...
3M 1076 insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum...
3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266...
3M 1120 aluminum tape comes in a 1 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider...
3M 1120 aluminum tape comes in a 3/4 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider...
3M 1125 copper tape comes in a 1 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product,...
3M 1125 copper tape comes in a 1/2 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product,...
3M 1125 copper tape comes in a 3/4 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product,...
3M 1126 copper tape comes in a 1 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product,...
3M 1126 copper tape comes in a 1/2 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product,...
3M 1126 copper tape comes in a 1/4 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product,...
3M 1126 copper tape comes in a 3/8 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product,...
3M 1139 clear insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a...
3M 1139 clear insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a...
3M 1139 clear insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a...
3M 1139 clear insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a...
3M 1146 clear insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to...
3M 1146 clear insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to...
3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the...
3M 1170 aluminum tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the...
3M 1170 aluminum tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the...
3M 1170 aluminum tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the...
3M 1170 aluminum tape comes in a 3/8 in width, 18 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the...
3M 1181 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of...
3M 1181 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of...
3M 1181 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of...
3M 1181 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of...
3M 1181 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of...
3M 1182 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of...
3M 1182 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of...
3M 1182 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of...
3M 1182 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of...
3M 1182 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of...
3M 1183 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Can be used in the...
3M 1183 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the...
3M 1183 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Can be used in the...
3M 1183 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Can be used in the...
3M 1183 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Can be used in the...
3M 1194 copper tape comes in a 1 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of...
3M 1194 copper tape comes in a 1/2 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of...
3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of...
3M 1194 copper tape comes in a 3/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of...
3M 1194 copper tape comes in a 3/8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of...
3M 1205 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the...
3M 1205 amber insulating tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the...
3M 1205 amber insulating tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the...
3M 1205 amber insulating tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the...
3M 1218 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a...
3M 1218 amber insulating tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a...
3M 1218 amber insulating tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a...
3M 1218 amber insulating tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a...
3M 1245 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of...
3M 1245 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of...
3M 1245 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of...
3M 1245 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of...
3M 1245 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of...
3M 1267 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 20...
3M 1267 aluminum tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 20...
3M 1267 aluminum tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 20...
3M 1267 aluminum tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 20...
3M 1339 clear insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a...
3M 1339 clear insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a...
3M 1339 clear insulating tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a...
3M 1339 clear insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a...
3M 1339 clear insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a...
3M 1345 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Can be used in the...
3M 1345 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the...
3M 1345 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Can be used in the...
3M 1345 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Can be used in the...
3M 1345 copper tape comes in a 3/8 in width, 18 yd length and uses a conductive acrylic adhesive. Can be used in the following temperature range: -40 F to...
3M 1400 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can...
3M 2191FR silver conductive tape comes in a 1 in width, 21.8 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Many tape products can have...
3M 2191FR silver conductive tape comes in a 1/2 in width, 21.8 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have...
3M 2212 black butyl mastic tape comes in a 2 1/2 in width, 24 in length, uses a mastic adhesive and is packaged 50 rolls per case. Can be used...
3M 27 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used...
3M 27 white cloth tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to...
3M 27 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to...
3M 27 white cloth tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to...
3M 27 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 12 rolls per case. Can be used to...
3M 27 white cloth tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to...
3M 27 white insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 9 rolls per case. Can be used to...
3M 27 white insulating tape comes in a 1/2 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case.
3M 27 white insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 12 rolls per case. Can be used to...
3M 27 white insulating tape comes in a 3/4 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case.
3M 2979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides...
3M 2979 silver duct tape comes in a 2.83 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides...
3M 3979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides...
3M 40 clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40 clear static control tape comes in a 1/2 in width, 36 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40 clear static control tape comes in a 1/2 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40 clear static control tape comes in a 1/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40 clear static control tape comes in a 3/4 in width, 36 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40 clear static control tape comes in a 3/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used...
3M 40PR clear static control tape comes in a 1/2 in width, 36 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40PR clear static control tape comes in a 1/2 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40PR clear static control tape comes in a 1/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40PR clear static control tape comes in a 3/4 in width, 36 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 40PR clear static control tape comes in a 3/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used...
3M 471+ indigo marking tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. This product is a single-sided adhesive...
3M 471+ indigo marking tape comes in a 3/8 in width, 36 yd length and uses an acrylic adhesive. This product is a single-sided adhesive marking tape. When purchasing this...
3M 471BX blue marking tape comes in a 1/4 in width, 36 yd length and uses a rubber adhesive. This product is a single-sided adhesive marking tape. When purchasing this...
3M 8992L green masking tape comes in a 25 in width, 72 yd length and uses a silicone adhesive. Can be used in the following temperature range: -60 F to...
3M aluminum tape comes in a 1/2 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the...
3M clear insulating tape comes in a 1 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength...
3M clear insulating tape comes in a 1 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a...
3M clear insulating tape comes in a 1/2 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength...
3M clear insulating tape comes in a 1/2 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a...
3M clear insulating tape comes in a 1/4 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength...
3M clear insulating tape comes in a 1/4 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a...
3M clear insulating tape comes in a 3/4 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength...
3M clear insulating tape comes in a 3/4 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M clear insulating tape comes in a 3/8 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength...
3M clear insulating tape comes in a 3/8 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a...
3M clear static control tape comes in a 3/8 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to...
3M Command 17006CLRVPES clear bonding tape comes in a 7/8 in width, 1 1/8 in length, uses a rubber adhesive and is packaged 18 hooks, 24 strips. When purchasing this...
3M Diamond Grade ES 983-21 fluorescent yellow reflective tape comes in a 1 in width and 150 ft length.
3M Diamond Grade ES 983-21 fluorescent yellow reflective tape comes in a 2 in width and 150 ft length.
3M Dual Lock MP3550 beige reclosable fastener comes in a 1 in width, 4.9 yds length, uses an acrylic adhesive and is packaged 5 per case. This is an adhesive...
3M EMB-100 black electrical moisture block tape comes in a 3/4 in width, 4 1/3 in length and uses a rubber adhesive. Can be used to a maximum temperature of...
3M Extreme Sealing 4411N clear flashing tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used...
3M R3287 white splicing tape comes in a 36 mm width, 165 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This...
3M R3287 white splicing tape comes in a 36 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This...
3M Scotch 13 black conductive tape comes in a 3/4 in width, 15 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case.
3M Scotch 13 black semi-conducting tape comes in a 1 1/2 in width, 15 ft length and uses a rubber adhesive. Can be used to a maximum temperature of +194...
3M Scotch 13 black semi-conducting tape comes in a 1 in width, 15 ft length and uses a rubber adhesive. Can be used to a maximum temperature of +194 F.
3M Scotch 130C black insulating tape comes in a 1 1/2 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used...
3M Scotch 130C black insulating tape comes in a 1 in width, 10 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 24 rolls per case.
3M Scotch 130C black insulating tape comes in a 1 in width, 15 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 24 rolls per case.
3M Scotch 130C black insulating tape comes in a 1 in width, 30 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to...
3M Scotch 130C black insulating tape comes in a 2 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to...
3M Scotch 130C black insulating tape comes in a 3/4 in width, 30 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to...
3M Scotch 22 black insulating tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per inner, 12 rolls per...
3M Scotch 22 black insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per inner, 48 rolls per case.
3M Scotch 22 black insulating tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per inner, 48 rolls per case.
3M Scotch 22 black insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per inner, 12 rolls per case.
3M Scotch 2220 gray conductive tape comes in a 3/4 in width, 15 ft length and is packaged 1 roll per inner, 100 rolls per case. Can be used to...
3M Scotch 2220 gray conductive tape comes in a 3/4 in width, 5 ft length and is packaged 1 roll per inner, 100 rolls per case. Can be used to...
3M Scotch 2228 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 1 roll per inner, 10 rolls per case.
3M Scotch 2228 black insulating tape comes in a 2 in width, 3 ft length, uses a mastic adhesive and is packaged 48 rolls per case. Can be used to...
3M Scotch 23 black insulating tape comes in a 1 1/2 in width, 30 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used...
3M Scotch 23 black insulating tape comes in a 1 in width, 20 ft length, uses a rubber adhesive and is packaged 40 rolls per case. Can be used in...
3M Scotch 23 black insulating tape comes in a 1 in width, 30 ft length, uses a rubber adhesive and is packaged 32 rolls per case. Can be used in...
3M Scotch 23 black insulating tape comes in a 2 in width, 30 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in...
3M Scotch 23 black insulating tape comes in a 3/4 in width, 30 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used in...
3M Scotch 24 copper tape comes in a 1 in width, 100 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can...
3M Scotch 24 copper tape comes in a 1 in width, 15 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 50 rolls per case. Can...
3M Scotch 24 copper tape comes in a 2 in width, 10 in length, uses a rubber adhesive and is packaged 1 roll per inner, 20 rolls per case. Can...
3M Scotch 2510 yellow insulating tape comes in a 1 1/2 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 24 rolls per case. Can be used...
3M Scotch 2510 yellow insulating tape comes in a 1 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 36 rolls per case. Can be used to...
3M Scotch 2510 yellow insulating tape comes in a 2 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 16 rolls per inner, 16 rolls per case.
3M Scotch 2510 yellow insulating tape comes in a 3 in width, 25 yd length, uses a non-adhesive adhesive and is packaged 1 roll per case. Can be used to...
3M Scotch 2510 yellow insulating tape comes in a 3/4 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 48 rolls per case. Can be used to...
3M Scotch 2510 yellow insulating tape comes in a 3/4 in width, 60 ft length, uses a non-adhesive adhesive and is packaged 20 rolls per case. Can be used to...
3M Scotch 2520 yellow insulating tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per inner, 24 rolls per...
3M Scotch 2520 yellow insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to...
3M Scotch 2520 yellow insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used to...
3M Scotch 2520 yellow insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to...
3M Scotch 2520 yellow insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to...
3M Scotch 31 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to...
3M Scotch 31 black insulating tape comes in a 2 in width, 6 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to...
3M Scotch 31 black insulating tape comes in a 2 in width, 8.5 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to...
3M Scotch 35 multi-color electrical marking tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 8 rolls per pack. Can be used...
3M Scotch 35-BLUE-1/2 blue insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-BLUE-3/4 blue insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-BROWN-1/2 brown insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-GRAY-1/2 gray insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-GRAY-3/4 gray insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-GREEN-1/2 green insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-GREEN-3/4 green insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-ORANGE-1/2 orange insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-RED-1/2 red insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-VIOLET-1/2 purple insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-WHITE-1/2 white insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch 35-YELLOW-1/2 yellow insulating tape comes in a 1/2 in width, 20 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in...
3M Scotch black insulating tape comes in a 1 1/2 in width, 44 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to...
3M Scotch black insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the...
3M Scotch black insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M Scotch clear standard box sealing tape comes in a 96 mm width, 914 m length and uses a rubber adhesive.
3M Scotch Super 33+ black electrical marking tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per box, 12 per carton.
3M Scotch Super 33+ black insulating tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 50 rolls per case. Can be...
3M Scotch Super 33+ black insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per inner, 48 rolls per...
3M Scotch Super 33+ black insulating tape comes in a 3/4 in width, 52 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per...
3M Scotchpro 3750 clear box sealing kit comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 4 rolls per pack. Provides a...
3M Scotchpro 3750 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 6 rolls per pack, 36...
3M Scotchpro 3750 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 packs...
3M Scotchpro 3750-6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 6 rolls per pack, 36...
3M Scotchpro 3750T tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 1 roll per pack, 12...
3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be...
3M Tartan 1710 black vinyl electrical insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be...
3M Tartan 3710-6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 6 packs per case. Provides...
3M Tartan 3710L-65 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 6 packs per case. Provides...
3M Tartan 3710T-6 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 6 packs per case. Provides...
3M Temflex 1100 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used...
3M Temflex 1200 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used...
3M Temflex 1700 black insulating tape comes in a 1 in width, 66 ft length, uses a rubber adhesive and is packaged 99 rolls per case. Can be used to...
3M Temflex 1700 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to...
3M Temflex 1700P insulating tape comes in a 1 1/2 in width, 44 ft length and is packaged 90 rolls per case. Can be used to a maximum temperature of...
3M Temflex 1700P insulating tape comes in a 1 1/2 in width, 66 ft length and is packaged 50 rolls per case. Can be used to a maximum temperature of...
3M Temflex 1700P insulating tape comes in a 3/4 in width, 66 ft length and is packaged 100 rolls per case. Can be used to a maximum temperature of +176...
3M Temflex 1755 black insulating tape comes in a 1 1/2 in width, 82 1/2 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be...
3M Temflex 1755 black insulating tape comes in a 1 in width, 60 ft length, uses a rubber adhesive and is packaged 60 rolls per case. Can be used to...
3M Temflex 1755 black insulating tape comes in a 2 in width, 60 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to...
3M Temflex 1755 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to...
3M Temflex 1755 black insulating tape comes in a 3/4 in width, 82 1/2 ft length, uses a rubber adhesive and is packaged 60 rolls per case. Can be used...
3M Temflex 1776 black insulating tape comes in a 3/4 in width, 60 ft length and is packaged 100 rolls per case. Can be used to a maximum temperature of...
3M Temflex 2155 black insulating tape comes in a 1 1/2 in width, 22 ft length and is packaged 45 rolls per case. Can be used to a maximum temperature...
3M Temflex 2155 black insulating tape comes in a 3/4 in width, 22 ft length and is packaged 20 rolls per case. Can be used to a maximum temperature of...
3M Venture Tape 1525CW aluminum tape comes in a 123.75 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the...
3M Venture Tape 1525CW aluminum tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the...
3M white insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a...
3M white insulating tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum...
3M white insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a...
3M white insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum...
3M white insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a...
3M white insulating tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum...
3M white insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M white insulating tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum...
3M white insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a...
Brady Toughstripe black / white floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll.
Brady Toughstripe black / white floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll.
Brady Toughstripe black / white floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This...
Brady Toughstripe black / yellow floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This...
Brady Toughstripe black / yellow floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This...
Brady Toughstripe black / yellow floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This...
Brady Toughstripe black floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe black floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe black floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe blue floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe blue floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe blue floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe green floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe green floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe green floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe orange floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe orange floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe orange floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe red / white floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This...
Brady Toughstripe red / white floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This...
Brady Toughstripe red / white floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This...
Brady Toughstripe red floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe red floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe red floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe white floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe white floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based` adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe white floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe yellow floor marking tape comes in a 2 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe yellow floor marking tape comes in a 3 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
Brady Toughstripe yellow floor marking tape comes in a 4 in width, 100 ft length, uses a permanent rubber based adhesive and is packaged 1 per roll. This product is...
GraphicsPro™ Tape (Clear; Indoor/Outdoor Vinyl Film; 4 3/8"" x 50')
GraphicsPro™ Tape (Green; Indoor/Outdoor Vinyl Film; 4 3/8"" x 50')
GraphicsPro™ Tape (Orange; Indoor/Outdoor Vinyl Film; 4 3/8"" x 50')
GraphicsPro™ Tape (Red; Indoor/Outdoor Vinyl Film; 4 3/8"" x 50')
GraphicsPro™ Tape (White; Indoor/Outdoor Vinyl Film; 2"" x 50')
GraphicsPro™ Tape (Yellow; Indoor/Outdoor Vinyl Film; 2"" x 50')
Loctite QuickTape 249 blue thread sealant tape 260 in length, uses an acrylic adhesive and is packaged 260 in per inner, 10 rolls per case. Can be used in the...
Polyken aerospace tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature...
Polyken aluminum tape comes in a 12 in width, 30 ft length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 2 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be...
Polyken aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 48 cases per pallet. Can be used...
Polyken aluminum tape comes in a 3 in width, 50 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be used...
Polyken aluminum tape comes in a 4 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 48 cases per pallet. Can be used...
Polyken aluminum tape comes in a 48 mm width, 15 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 48 mm width, 31 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 48 mm width, 46 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 48 mm width, 46 m length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 48 mm width, 9 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 6 in width, 30 ft length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 60 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case, 9 cases per pallet. Can be used...
Polyken aluminum tape comes in a 72 mm width, 15 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 72 mm width, 31 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 72 mm width, 46 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 72 mm width, 46 m length, uses an acrylic adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used...
Polyken aluminum tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used...
Polyken Berry Plastics black duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 1.75 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 92 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 102 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 152 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 20 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 50 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics black duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics black duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics black duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics black duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics black duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics black duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F.
Polyken Berry Plastics blue duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet.
Polyken Berry Plastics blue duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics blue duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics blue duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics blue duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics blue duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics blue duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics brown duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics brown duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics brown duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics brown duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics brown duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics green duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics green duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics green duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics green duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics green duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics green duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics green duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F.
Polyken Berry Plastics olive duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 2.5 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics olive duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics olive duct tape comes in a 60 in width, 55 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics olive duct tape comes in a 711 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case, 27 cases per pallet.
Polyken Berry Plastics red duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics red duct tape comes in a 20 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 50 cases per pallet.
Polyken Berry Plastics red duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics red duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics red duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics red duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics red duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics red duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 1.5 in width, 250 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 10 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 9 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics silver duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 1 case per pallet.
Polyken Berry Plastics silver duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics silver duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics silver duct tape comes in a 72 mm width, 50 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics silver duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F.
Polyken Berry Plastics tan duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics tan duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics tan duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet.
Polyken Berry Plastics tan duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics tan duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 152 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 20 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 50 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics white duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics white duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics white duct tape comes in a 60 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics white duct tape comes in a 60 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics white duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken Berry Plastics white duct tape uses a rubber adhesive and is packaged 2019 cases per pallet. Can be used in the following temperature range: +40 F to +200 F.
Polyken Berry Plastics yellow duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet.
Polyken Berry Plastics yellow duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics yellow duct tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case, 9 cases per pallet.
Polyken Berry Plastics yellow duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F...
Polyken Berry Plastics yellow duct tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet.
Polyken black / gray aerospace tape comes in a 2 in width, 60 yd length and is packaged 24 rolls per case. Provides a tensile strength of 27 lb/in. This...
Polyken black aerospace tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following...
Polyken black aerospace tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following...
Polyken black aerospace tape comes in a 6 in width, 25 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following...
Polyken black aerospace tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following...
Polyken black insulating tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum...
Polyken black insulating tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum...
Polyken black insulating tape comes in a 127 mm width, 55 m length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum...
Polyken black insulating tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum...
Polyken black insulating tape comes in a 2.5 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum...
Polyken black insulating tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum...
Polyken black insulating tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum...
Polyken clear splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per...
Polyken clear splicing & core starting tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per...
Polyken Nashua aluminum tape comes in a 72 mm width, 46 m length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be...
Polyken natural aerospace tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following...
Polyken natural aerospace tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following...
Polyken natural aerospace tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following...
Polyken off-white cloth tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 48 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 48 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 12 in width, 25 yd length, uses a rubber adhesive and is packaged 4 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 2 in width, 25 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 3 in width, 25 yd length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 48 mm width, 33 mm length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 60 in width, 36 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used in the following...
Polyken off-white cloth tape comes in a 60 in width, 684 yd length, uses a rubber adhesive and is packaged 400 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 60 in width, 684 yd length, uses a rubber adhesive and is packaged 684 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following...
Polyken off-white cloth tape comes in a 72 mm width, 33 m length, uses a rubber adhesive and is packaged 16 units per case. Can be used in the following...
Polyken red splicing & core starting tape comes in a 1.5 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 rolls per case, 27 cases per...
Polyken red splicing & core starting tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per...
Polyken silver aerospace tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following...
Polyken silver aerospace tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following...
Polyken silver aerospace tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following...
Polyken silver aerospace tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following...
Polyken silver aerospace tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following...
Polyken silver aerospace tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following...
Polyken silver aerospace tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum...
Polyken tan splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per...
Polyken tan splicing & core starting tape comes in a 1.5 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 rolls per case, 27 cases per...
Polyken tan splicing & core starting tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case, 27 cases per...
Polyken tan splicing & core starting tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case, 27 cases per...
Polyken tan splicing & core starting tape comes in a 60 in width, 55 yd length, uses an acrylic adhesive and is packaged 1 roll per case, 9 cases per...
Polyken white aerospace tape comes in a 1 in width, 100 ft length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum...
Polyken white aerospace tape comes in a 2 in width, 100 ft length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum...
Polyken white aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following...
Polyken white aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum...
Polyken white aerospace tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following...
Polyken white aerospace tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used to a maximum...
Polyken white aerospace tape comes in a 4 in width, 36 yd length, uses a bromide-free acrylic adhesive and is packaged 12 rolls per case. Can be used in the...
Polyken white aerospace tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following...
Polyken white aerospace tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following...
Polyken white aerospace tape comes in a 50 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following...
Polyken white aerospace tape comes in a 54 in width, 100 ft length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum...
Polyken white aerospace tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following...
Polyken white bonding tape comes in a 48 mm width, 23 m length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200...
Polyken white bonding tape comes in a 60 mm width, 25 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200...
Polyken white bonding tape comes in a 60 mm width, 400 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200...
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Black; Indoor/Outdoor Vinyl Film; 10"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Black; Indoor/Outdoor Vinyl Film; 4"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Black; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Black; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Blue; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Blue; Indoor/Outdoor Vinyl Film; 7"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Blue; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Brown; Indoor/Outdoor Vinyl Film; 10"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Brown; Indoor/Outdoor Vinyl Film; 4"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Brown; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Brown; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Gold; Indoor/Outdoor Vinyl Film; 10"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Gold; Indoor/Outdoor Vinyl Film; 4"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Gold; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Gold; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Green; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Green; Indoor/Outdoor Vinyl Film; 7"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Green; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Grey; Indoor/Outdoor Vinyl Film; 10"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Grey; Indoor/Outdoor Vinyl Film; 4"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Grey; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Grey; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Orange; Indoor/Outdoor Vinyl Film; 10"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Orange; Indoor/Outdoor Vinyl Film; 4"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Orange; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Orange; Indoor/Outdoor Vinyl Film; 7"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Orange; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Purple; Indoor/Outdoor Vinyl Film; 10"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Purple; Indoor/Outdoor Vinyl Film; 4"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Purple; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Purple; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Red; Indoor/Outdoor Vinyl Film; 6"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Red; Indoor/Outdoor Vinyl Film; 7"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Red; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; White; Indoor/Outdoor Vinyl Film; 7"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; White; Indoor/Outdoor Vinyl Film; 8"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Yellow; Indoor/Outdoor Vinyl Film; 7"" x 50')
PowerMark® Indoor/Outdoor Vinyl Tape (B-580; Yellow; Indoor/Outdoor Vinyl Film; 8"" x 50')
Protektive Pak Wescorp clear / yellow static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a...
Protektive Pak Wescorp clear / yellow static-control tape comes in a 1/2 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a...
Protektive Pak Wescorp clear / yellow static-control tape comes in a 3/4 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a...
Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 36 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 1/2 in width and 36 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 1/2 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 2 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 2 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 3/4 in width and 36 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 3/4 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength...
Protektive Pak Wescorp clear static-control tape comes in a 3/4 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength...
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Graphicspro. These items come in a variety of shapes & sizes to...
The Brady directional flow arrow tape comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady...
The Brady hard hat label comes packaged 1 card per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hard...
The Brady pipe banding tape comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302...
The Brady pipe banding tape comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946...
The Brady pipe banding tape comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady...

Next >>