3M 3M Scotch 2364 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 94645 70006381019

Description
3M Scotch 2364 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2364 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2364 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 94645 - 051138-94645 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2364 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 94645
051138-94645
3M Scotch 2364 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 94645 051138-94645
3M Scotch 2364 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2364 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94645
Product Name 3M Scotch 2364 Tan Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 94645
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Temperature Resistant Masking Tape - 4341 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1900 mm)
Adhesive Crepe Paper
View Details