3M 3M 480 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 05151 70006033735

Description
3M 480 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: +20 F to +170 F. In addition to the other properties this product is chemical-resistant.
Description
3M 480 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: +20 F to +170 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 480 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 05151 - 021200-05151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 480 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 05151
021200-05151
3M 480 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 05151 021200-05151
3M 480 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: +20 F to +170 F. In addition to the other properties this product is chemical-resistant.

3M 480 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: +20 F to +170 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05151
Product Name 3M 480 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 05151
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 0.7480 inches (19 mm)
Thickness 0.0138 inches (0.3500 mm)
View Details
General Purpose Box Sealing Tape - 305 - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Box Sealing Tape
Thickness 0.0018 inches (0.0457 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details