3M 3M 8402 Green Masking/Painter's Tape - 1 in Width x 72 yd Length - 05687 70006117389

Description
3M 8402 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8402 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8402 Green Masking/Painter's Tape - 1 in Width x 72 yd Length - 05687 - 021200-05687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8402 Green Masking/Painter's Tape - 1 in Width x 72 yd Length - 05687
021200-05687
3M 8402 Green Masking/Painter's Tape - 1 in Width x 72 yd Length - 05687 021200-05687
3M 8402 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8402 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05687
Product Name 3M 8402 Green Masking/Painter's Tape - 1 in Width x 72 yd Length - 05687
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Cloth/Duct Tape - PC857 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0145 inches (0.3683 mm)
Adhesive Polyethylene Coated Cloth
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details