3M 3M Scotch 265 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 31800 70006447471

Description
3M Scotch 265 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 265 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 265 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 31800 - 051115-31800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 265 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 31800
051115-31800
3M Scotch 265 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 31800 051115-31800
3M Scotch 265 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 265 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31800
Product Name 3M Scotch 265 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 31800
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Masking Tape - 03001-120C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive PE - Polyethylene
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details