3M 3M Scotch 225 Silver Masking/Painter's Tape - 48 mm Width x 55 m Length - 04597 70006320868

Description
3M Scotch 225 silver masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 225 silver masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 225 Silver Masking/Painter's Tape - 48 mm Width x 55 m Length - 04597 - 021200-04597 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 225 Silver Masking/Painter's Tape - 48 mm Width x 55 m Length - 04597
021200-04597
3M Scotch 225 Silver Masking/Painter's Tape - 48 mm Width x 55 m Length - 04597 021200-04597
3M Scotch 225 silver masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 225 silver masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04597
Product Name 3M Scotch 225 Silver Masking/Painter's Tape - 48 mm Width x 55 m Length - 04597
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details