3M 3M 346 Tan Masking/Painter's Tape - 28 in Width x 60 yd Length - 05953 70006379179

Description
3M 346 tan masking/painter's tape comes in a 28 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.
Description
3M 346 tan masking/painter's tape comes in a 28 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 346 Tan Masking/Painter's Tape - 28 in Width x 60 yd Length - 05953 - 051115-05953 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 346 Tan Masking/Painter's Tape - 28 in Width x 60 yd Length - 05953
051115-05953
3M 346 Tan Masking/Painter's Tape - 28 in Width x 60 yd Length - 05953 051115-05953
3M 346 tan masking/painter's tape comes in a 28 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

3M 346 tan masking/painter's tape comes in a 28 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05953
Product Name 3M 346 Tan Masking/Painter's Tape - 28 in Width x 60 yd Length - 05953
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Flame Retardant Vinyl Coated Cloth - 228 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Vinyl Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details