3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 04111 70006320520

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 04111 - 021200-04111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 04111
021200-04111
3M Scotch 231/231A Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 04111 021200-04111
3M Scotch 231/231A tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04111
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 04111
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Duct Tapes - 1467415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.97 inches (50 mm)
View Details
Black & White Polyethylene Surface Protection - 03000-068B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details