3M 3M Scotch 256 White Masking/Painter's Tape - 1 in Width x 60 yd Length - 02895 70002231135

Description
3M Scotch 256 white masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 36 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 white masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 36 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 White Masking/Painter's Tape - 1 in Width x 60 yd Length - 02895 - 021200-02895 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 White Masking/Painter's Tape - 1 in Width x 60 yd Length - 02895
021200-02895
3M Scotch 256 White Masking/Painter's Tape - 1 in Width x 60 yd Length - 02895 021200-02895
3M Scotch 256 white masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 36 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 white masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 36 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02895
Product Name 3M Scotch 256 White Masking/Painter's Tape - 1 in Width x 60 yd Length - 02895
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Duct Tapes - 8326375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.187 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details