3M 3M 8905 Blue Masking/Painter's Tape - 2 in Width x 216 yd Length - 96248 70006396108

Description
3M 8905 blue masking/painter's tape comes in a 2 in width, 216 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8905 blue masking/painter's tape comes in a 2 in width, 216 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8905 Blue Masking/Painter's Tape - 2 in Width x 216 yd Length - 96248 - 051138-96248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8905 Blue Masking/Painter's Tape - 2 in Width x 216 yd Length - 96248
051138-96248
3M 8905 Blue Masking/Painter's Tape - 2 in Width x 216 yd Length - 96248 051138-96248
3M 8905 blue masking/painter's tape comes in a 2 in width, 216 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8905 blue masking/painter's tape comes in a 2 in width, 216 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96248
Product Name 3M 8905 Blue Masking/Painter's Tape - 2 in Width x 216 yd Length - 96248
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.9843 inches (25 mm)
View Details
Performance Flatback Tape - 2525 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Performance Flatback Tape
Thickness 0.0095 inches (0.2413 mm)
Adhesive Flatback Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details