3M 3M Scotch 202 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 02813 70006326162

Description
3M Scotch 202 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 202 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 202 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 02813 - 021200-02813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 202 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 02813
021200-02813
3M Scotch 202 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 02813 021200-02813
3M Scotch 202 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 202 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02813
Product Name 3M Scotch 202 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 02813
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Professional Grade Duct Tape - 252 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details