3M 3M 8902 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 96136 70006394996

Description
3M 8902 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 96136 - 051138-96136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 96136
051138-96136
3M 8902 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 96136 051138-96136
3M 8902 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96136
Product Name 3M 8902 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 96136
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 2796670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details