3M 3M Scotch 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 46334 60980109296

Description
3M Scotch 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 46334 - 051131-46334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 46334
051131-46334
3M Scotch 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 46334 051131-46334
3M Scotch 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-46334
Product Name 3M Scotch 401+ Green Masking/Painter's Tape - 18 mm Width x 55 m Length - 46334
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details