3M 3M Scotch 2510 Black Masking/Painter's Tape - 24 mm Width x 55 m Length - 22900 70006312303

Description
3M Scotch 2510 black masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2510 black masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2510 Black Masking/Painter's Tape - 24 mm Width x 55 m Length - 22900 - 021200-22900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2510 Black Masking/Painter's Tape - 24 mm Width x 55 m Length - 22900
021200-22900
3M Scotch 2510 Black Masking/Painter's Tape - 24 mm Width x 55 m Length - 22900 021200-22900
3M Scotch 2510 black masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2510 black masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22900
Product Name 3M Scotch 2510 Black Masking/Painter's Tape - 24 mm Width x 55 m Length - 22900
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.9843 inches (25 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
Industrial PE Temporary Surface Protection - 21804 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details