3M 3M Scotch 256 Red Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 04121 70006016359

Description
3M Scotch 256 red masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per inner, 96 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 red masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per inner, 96 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 Red Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 04121 - 021200-04121 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 Red Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 04121
021200-04121
3M Scotch 256 Red Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 04121 021200-04121
3M Scotch 256 red masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per inner, 96 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 red masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per inner, 96 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04121
Product Name 3M Scotch 256 Red Masking/Painter's Tape - 3/8 in Width x 60 yd Length - 04121
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Box Sealing Tape - 3750 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Box Sealing Tape
Thickness 0.0031 inches (0.0787 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details