3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 95705 70006391208

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 17 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 17 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 95705 - 051138-95705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 95705
051138-95705
3M Scotch 231/231A Tan Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 95705 051138-95705
3M Scotch 231/231A tan masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 17 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 17 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95705
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 95705
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details