3M 3M Scotch 256 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 05423 70006037504

Description
3M Scotch 256 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 05423 - 021200-05423 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 05423
021200-05423
3M Scotch 256 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 05423 021200-05423
3M Scotch 256 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05423
Product Name 3M Scotch 256 Green Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 05423
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details