3M 3M Scotch 2526 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 37517 70006223138

Description
3M Scotch 2526 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2526 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2526 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 37517 - 021200-37517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2526 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 37517
021200-37517
3M Scotch 2526 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 37517 021200-37517
3M Scotch 2526 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2526 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-37517
Product Name 3M Scotch 2526 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 37517
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
High Temperature Industrial Masking Tape - CP 905 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0064 inches (0.1626 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details