3M 3M 8403 Green Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 94835 70006382892

Description
3M 8403 green masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 94835 - 051138-94835 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 94835
051138-94835
3M 8403 Green Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 94835 051138-94835
3M 8403 green masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94835
Product Name 3M 8403 Green Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 94835
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details