3M 3M Scotch 2364 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94925 70006383841

Description
3M Scotch 2364 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2364 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2364 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94925 - 051138-94925 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2364 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94925
051138-94925
3M Scotch 2364 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94925 051138-94925
3M Scotch 2364 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2364 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94925
Product Name 3M Scotch 2364 Tan Masking/Painter's Tape - 2 in Width x 250 yd Length - 94925
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Temperature Resistant Masking Tape - 4341 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1900 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details