3M 3M 483 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 04322 70006021102

Description
3M 483 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
3M 483 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 483 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 04322 - 021200-04322 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 483 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 04322
021200-04322
3M 483 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 04322 021200-04322
3M 483 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

3M 483 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04322
Product Name 3M 483 Clear Masking/Painter's Tape - 2 in Width x 36 yd Length - 04322
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
PolyimidePrinted Circuit Board Masking - 303-5 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0065 inches (0.1651 mm)
Adhesive Polyimide
View Details