3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 60 yd Length - 95010 70006384765

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 60 yd Length - 95010 - 051138-95010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 60 yd Length - 95010
051138-95010
3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 60 yd Length - 95010 051138-95010
3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95010
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 60 yd Length - 95010
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Masking Tapes - 1846802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 3.94 inches (100 mm)
View Details
Premium High Temperature Masking Tape - 2393 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0076 inches (0.1930 mm)
Adhesive Crepe Paper
View Details