3M 3M 8403 Green Masking/Painter's Tape - 11 3/4 in Width x 230 yd Length - 94840 70006382942

Description
3M 8403 green masking/painter's tape comes in a 11 3/4 in width, 230 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 11 3/4 in width, 230 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 11 3/4 in Width x 230 yd Length - 94840 - 051138-94840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 11 3/4 in Width x 230 yd Length - 94840
051138-94840
3M 8403 Green Masking/Painter's Tape - 11 3/4 in Width x 230 yd Length - 94840 051138-94840
3M 8403 green masking/painter's tape comes in a 11 3/4 in width, 230 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 11 3/4 in width, 230 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94840
Product Name 3M 8403 Green Masking/Painter's Tape - 11 3/4 in Width x 230 yd Length - 94840
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details