3M 3M Scotch 2693 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44558 70006285798

Description
3M Scotch 2693 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44558 - 021200-44558 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44558
021200-44558
3M Scotch 2693 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44558 021200-44558
3M Scotch 2693 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44558
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44558
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Tape - 2302-20R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0215 inches (0.5461 mm)
Adhesive Polyolefin
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details