3M 3M 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 46547 60980109262

Description
3M 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 46547 - 051131-46547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 46547
051131-46547
3M 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 46547 051131-46547
3M 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-46547
Product Name 3M 2308 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 46547
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 468415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
Crepe Paper Masking Tape - CP99 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details