R. S. Hughes Company, Inc. Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| * .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. *... | |
| * .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, gearless, air motor is ideal for countless industrial applications. *... | |
| * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. | |
| * .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. | |
| * Accepts 1/4""-28 threaded drill bits, sold separately. * Angle height of 2-1/4"" (57). * Standard muffler; optional safety-lock lever available. | |
| * Includes 1/2"" drill chuck and key. * Also includes removable side handle and safety-lock lever. | |
| * Includes 1/2"" drill chuck and key. * High torque, governor-controlled air motor. * Ideal for running optional diamond hole saws, to efficiently punch out holes in dashboard templates, and... | |
| * Includes 1/2"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle. | |
| * Includes 1/4"" chuck and key. * Standard muffler design. | |
| * Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels. | |
| * Includes 1/4"" drill chuck and key. | |
| * Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle. | |
| * Includes 3/8"" drill chuck and key. * Self-generated vacuum tool includes 50682 exhaust hose (6' long) and 50683 reusable cloth bag. As tool is run, dust and debris are... |