3M 3M 200 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 45508 70006296548

Description
3M 200 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 200 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 200 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 45508 - 021200-45508 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 200 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 45508
021200-45508
3M 200 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 45508 021200-45508
3M 200 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 200 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45508
Product Name 3M 200 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 45508
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
PET Splicing & Circuit Board Masking - SP2150-S - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
Masking Tapes - 1846808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 1.97 inches (50 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details