3M 3M Scotch 4737T Blue Masking/Painter's Tape - 48 in Width x 1300 yd Length - 23711 70006414711

Description
3M Scotch 4737T blue masking/painter's tape comes in a 48 in width, 1300 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737T blue masking/painter's tape comes in a 48 in width, 1300 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737T Blue Masking/Painter's Tape - 48 in Width x 1300 yd Length - 23711 - 051115-23711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737T Blue Masking/Painter's Tape - 48 in Width x 1300 yd Length - 23711
051115-23711
3M Scotch 4737T Blue Masking/Painter's Tape - 48 in Width x 1300 yd Length - 23711 051115-23711
3M Scotch 4737T blue masking/painter's tape comes in a 48 in width, 1300 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737T blue masking/painter's tape comes in a 48 in width, 1300 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23711
Product Name 3M Scotch 4737T Blue Masking/Painter's Tape - 48 in Width x 1300 yd Length - 23711
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.4724 inches (12 mm)
View Details
Industrial Polytheyle Temp Surface Protection Tape - 41825 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details