3M 3M Scotch 215 Fine Line Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 37608 70006223849

Description
3M Scotch 215 Fine Line blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.
Description
3M Scotch 215 Fine Line blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 215 Fine Line Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 37608 - 021200-37608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 215 Fine Line Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 37608
021200-37608
3M Scotch 215 Fine Line Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 37608 021200-37608
3M Scotch 215 Fine Line blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.

3M Scotch 215 Fine Line blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-37608
Product Name 3M Scotch 215 Fine Line Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 37608
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature Glass Tapes - 498 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High-Temperature Glass Tapes
Thickness 0.0220 inches (0.5588 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details