3M 3M Scotch 2693 Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05851 70006378163

Description
3M Scotch 2693 tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 28 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 28 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05851 - 051115-05851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05851
051115-05851
3M Scotch 2693 Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05851 051115-05851
3M Scotch 2693 tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 28 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 28 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05851
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 05851
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.9843 inches (25 mm)
View Details
Glass Cloth Tape - 361 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details