3M 3M Scotch 213 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94907 70006383668

Description
3M Scotch 213 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.
Description
3M Scotch 213 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 213 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94907 - 051138-94907 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 213 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94907
051138-94907
3M Scotch 213 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94907 051138-94907
3M Scotch 213 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

3M Scotch 213 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94907
Product Name 3M Scotch 213 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94907
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 0.7480 inches (19 mm)
View Details
Polyethylene Coated Cloth Printed Duct Tape - 236 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details