R. S. Hughes Company, Inc. Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| The 3M crimper is another quality product from 3M. Additional, and potentially important, information was collected about this product: 3M Product Code: E-9R | |
| The 3M Crimplok protrusion setting tool is another quality product from 3M. | |
| The 3M MS hand presser is another quality product from 3M. This hand presser is designed to work with 4005 GBM/TR/NB, 4000 D/CO, 4000 DT/TR, 4005 DPM/TR,... | |
| The 3M scissor style hand crimping tool is sold 10 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 10 awg. | |
| The 3M Scotchlok adjustable hand crimping tool is sold 10 per case and is another quality product from 3M. This hand crimping tool is designed to work with UR2-D, | |
| The 3M Scotchlok hand crimping tool is another quality product from 3M. This hand crimping tool is designed to work with 211, UAL, UB2A, UB2A-D, UCC,... | |
| The 3M Scotchlok hand crimping tool is sold 10 per case and is another quality product from 3M. This hand crimping tool is designed to work with UR2-D, 211,... | |
| The 3M Scotchlok ratchet tool is sold 10 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 10 awg. | |
| The 3M Scotchlok ratchet/parallel action cartridge crimping tool is sold 1 per case and is another quality product from 3M. This cartridge crimping tool is designed to work with UR2-D,... | |
| The 3M Scotchlok scissor style wire cutter is sold 10 per case and is another quality product from 3M. Supported wire sizes are 26 awg to 6 awg. | |
| The 3M Scotchlok step hand crimping tool is sold 10 per case and is another quality product from 3M. This hand crimping tool is designed to work with UR2-D, | |
| The Erem manual stripper is another quality product from Erem. Supported wire sizes are 40 awg to 30 awg. The overall length measures 120 mm. | |
| The Erem manual stripper is sold 1 per pack and is another quality product from Erem. Supported wire sizes are 30 awg to 18 awg. The overall length measures 4... | |
| The Erem manual stripper is sold 1 per pack and is another quality product from Erem. Supported wire sizes are 40 awg to 30 awg. The overall length measures 4... | |
| The Erem manual stripper is sold 48 per case and is another quality product from Erem. Additional, and potentially important, information was collected about this product: Minimum Quantity: 1 | |
| The Erem manual stripper is sold 48 per case and is another quality product from Erem. Additional, and potentially important, information was collected about this product: Minimum Quantity: 50 | |
| The Excelta Five Star manual stripper is another quality product from Excelta. Supported wire sizes are 30 awg to 18 awg. The overall length measures 5 1/2 in. | |
| The Excelta Five Star manual stripper is another quality product from Excelta. Supported wire sizes are 30 awg to 22 awg. The overall length measures 5 1/2 in. | |
| The Lindstrom manual stripper is sold 10 per case and is another quality product from Lindstrom. Supported wire sizes are 0.3 mm to 1.6 mm. The overall length measures 112.5... | |
| The Lindstrom manual stripper is sold 10 per case and is another quality product from Lindstrom. Supported wire sizes are 0.4 mm to 1.9 mm. The overall length measures 125... | |
| The Xcelite crimper is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 22 awg to 10 awg. | |
| The Xcelite crimper is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 30 awg to 20 awg. | |
| The Xcelite die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 22 awg to 10 awg. | |
| The Xcelite die set is sold 1 per pack and is another quality product from Xcelite. | |
| The Xcelite Ergocrimp die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.042 in to 0.324 in. | |
| The Xcelite Ergocrimp die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.067 in to 0.429 in. | |
| The Xcelite Ergocrimp die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.068 in to 0.178 in. | |
| The Xcelite Ergocrimp die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.068 in to 0.255 in. | |
| The Xcelite Ergocrimp die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.068 in to 0.36 in. | |
| The Xcelite Ergocrimp die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.128 in to 0.213 in. | |
| The Xcelite Ergocrimp die set is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 22 awg to 10 awg. Additional, and potentially important,... | |
| The Xcelite Ergocrimp Plus crimper is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 22 awg to 10 awg. | |
| The Xcelite Ergocrimp Plus crimping tool frame is sold 1 per pack and is another quality product from Xcelite. | |
| The Xcelite manual stripper is another quality product from Xcelite. The maximum supported wire size is 8 awg. | |
| The Xcelite manual stripper is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.178 in to 1.57 in. | |
| The Xcelite manual stripper is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 22 awg to 10 awg. The overall length measures 6... | |
| The Xcelite manual stripper is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 22 awg to 10 awg. The overall length measures 8... | |
| The Xcelite manual stripper is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 32 awg to 10 awg. The overall length measures 7... | |
| The Xcelite manual stripper is sold 1 per pack and is another quality product from Xcelite. The maximum supported wire size is 0.43 in. | |
| The Xcelite manual stripper is sold 1 per pack and is another quality product from Xcelite. The maximum supported wire size is 8 awg. The overall length measures 5 in. | |
| The Xcelite manual stripper is sold 3 per pack and is another quality product from Xcelite. | |
| The Xcelite replacement blade is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.178 in to 1.57 in. | |
| The Xcelite replacement blade is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 32 awg to 10 awg. | |
| The Xcelite replacement blade is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 34 awg to 8 awg. | |
| The Xcelite replacement blade is sold 1 per pack and is another quality product from Xcelite. The maximum supported wire size is 0.43 in. | |
| The Xcelite serrated needle nose manual stripper is sold 6 per pack and is another quality product from Xcelite. Supported wire sizes are 22 awg to 10 awg. The overall... | |
| The Xcelite stripper cassette is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.1 in to 0.3 in. Additional, and potentially important, information... |