3M 3M Scotch 4735 Orange Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 72288 70006180379

Description
3M Scotch 4735 orange masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4735 orange masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4735 Orange Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 72288 - 021200-72288 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4735 Orange Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 72288
021200-72288
3M Scotch 4735 Orange Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 72288 021200-72288
3M Scotch 4735 orange masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4735 orange masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72288
Product Name 3M Scotch 4735 Orange Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 72288
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7874 inches (20 mm)
View Details
Composite Bonding Flash Masking - M855 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details