3M 3M Scotch 225 Silver Masking/Painter's Tape - 24 mm Width x 55 m Length - 02829 70006320843

Description
3M Scotch 225 silver masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 225 silver masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 225 Silver Masking/Painter's Tape - 24 mm Width x 55 m Length - 02829 - 021200-02829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 225 Silver Masking/Painter's Tape - 24 mm Width x 55 m Length - 02829
021200-02829
3M Scotch 225 Silver Masking/Painter's Tape - 24 mm Width x 55 m Length - 02829 021200-02829
3M Scotch 225 silver masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 225 silver masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02829
Product Name 3M Scotch 225 Silver Masking/Painter's Tape - 24 mm Width x 55 m Length - 02829
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Flame Spray Masking Tape - 497 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details