3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 107 mm Width x 54.999 m Length - 94735 70006381860

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 107 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 107 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 107 mm Width x 54.999 m Length - 94735 - 051138-94735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 107 mm Width x 54.999 m Length - 94735
051138-94735
3M Scotch 231/231A Tan Masking/Painter's Tape - 107 mm Width x 54.999 m Length - 94735 051138-94735
3M Scotch 231/231A tan masking/painter's tape comes in a 107 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 107 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94735
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 107 mm Width x 54.999 m Length - 94735
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details