3M 3M Scotch 2380 Tan Masking/Painter's Tape - 30 mm Width x 55 m Length - 05858 70006378239

Description
3M Scotch 2380 tan masking/painter's tape comes in a 30 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 2 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 30 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 2 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 30 mm Width x 55 m Length - 05858 - 051115-05858 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 30 mm Width x 55 m Length - 05858
051115-05858
3M Scotch 2380 Tan Masking/Painter's Tape - 30 mm Width x 55 m Length - 05858 051115-05858
3M Scotch 2380 tan masking/painter's tape comes in a 30 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 2 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 30 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 2 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05858
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 30 mm Width x 55 m Length - 05858
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Aluminum Foil Duct Tape - 331 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Aluminum
View Details