3M 3M Scotch 2693 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 94950 70006384104

Description
3M Scotch 2693 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 94950 - 051138-94950 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 94950
051138-94950
3M Scotch 2693 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 94950 051138-94950
3M Scotch 2693 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94950
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 94950
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Cloth/Duct Tape - SF682 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details