3M 3M 2307 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 73800 70006221470

Description
3M 2307 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M 2307 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2307 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 73800 - 021200-73800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2307 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 73800
021200-73800
3M 2307 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 73800 021200-73800
3M 2307 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M 2307 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73800
Product Name 3M 2307 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 73800
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.5512 inches (14 mm)
View Details
Clear Polyethylene Surface Protection - 03001-022C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details